EN
  • EN
  • DE

MIMXRT1015DAF5A

Part No MIMXRT1015DAF5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP / ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1010
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 57
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MIMXRT1015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356456-MIMXRT1015DAF5A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1015DAF5A CAD Model

Description

The NXP MIMXRT1015DAF5A is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. It is part of the i.MX RT1015 series, which is known for its remarkable blend of high-speed processing capabilities and real-time functionality. This microcontroller is particularly well-suited for applications requiring high compute power and multimedia features without the need for a full operating system.

Key Features

  • Cortex-M7 Core: At the heart of the MIMXRT1015DAF5A is an ARM Cortex-M7 core running at up to 500 MHz, delivering a high level of performance and efficiency.
  • Memory: The device includes 128KB of on-chip RAM and supports external flash memories with a flexible serial peripheral interface.
  • Connectivity: A rich set of connectivity options is available, including USB, CAN, and various serial interfaces, making it versatile for different communication protocols.
  • Graphics Acceleration: It features 2D graphics acceleration to enhance graphical user interfaces and display capabilities.
  • Audio: The microcontroller comes with an audio interface supporting I2S and TDM for high-quality audio applications.
  • Advanced Timers: With multiple advanced timers, the MIMXRT1015DAF5A can handle complex timing tasks and motor control.
  • Security: It includes various security features such as secure boot, cryptographic acceleration, and random number generation to ensure secure data handling and device integrity.

Applications

The versatility of the MIMXRT1015DAF5A makes it ideal for a multitude of applications, including but not limited to:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Automotive Systems
  • Audio Systems
  • Smart Home Devices

With its robust feature set and high-speed operation, the NXP MIMXRT1015DAF5A microcontroller is an excellent choice for designers looking to push the boundaries of performance and integration in their embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2887 $65.0209
16+ $7.6215 $121.9440
24+ $7.3834 $177.2016
33+ $7.1452 $235.7916
42+ $6.9071 $290.0982
56+ $6.1926 $346.7856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess