EN
  • EN
  • DE

MK20DN32VLF5

Part No MK20DN32VLF5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 11x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MK20DN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323272557
Standard Package 250
Win Source Part Number 1028350-MK20DN32VLF5
Ultra Librarian 3D Model Ultra Librarian MK20DN32VLF5 CAD Model

Description

NXP MK20DN32VLF5 Microcontroller

The NXP MK20DN32VLF5 microcontroller is a high-performance, low-power device designed to meet the demands of sophisticated embedded applications. As part of NXP's Kinetis K20 family, this microcontroller is built on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and computational power.

Boasting a clock speed of up to 50MHz, the MK20DN32VLF5 is well-suited for a variety of applications, ranging from industrial control systems to medical devices. It features 32KB of RAM and 32KB of flash memory, providing ample space for complex software applications while maintaining a small footprint.

One of the standout features of the MK20DN32VLF5 is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which enable seamless connectivity with other components and peripheral devices. Additionally, it offers flexible clocking options, an analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) to handle a wide array of analog signals, making it incredibly versatile for various electronic designs.

For enhanced security, the MK20DN32VLF5 incorporates features like a hardware random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity during communication processes. This makes the device a reliable choice for applications that require secure data transactions.

The microcontroller is also equipped with a multitude of timers, including a real-time clock, which facilitates time-sensitive operations. Its touch-sensing input interface is designed to support capacitive touch pads, adding a modern user interface component to consumer and industrial products.

NXP provides extensive support for the MK20DN32VLF5 with a comprehensive suite of development tools, software libraries, and reference designs, making it easier for engineers to accelerate the development process and bring products to market faster. Whether for automotive, industrial, or consumer electronics, the NXP MK20DN32VLF5 microcontroller is a reliable and flexible solution that delivers exceptional performance and value.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess