EN
  • EN
  • DE

MK20DN512VLL10

Part No MK20DN512VLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK20DN512
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 758563-MK20DN512VLL10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DN512VLL10 CAD Model

Description

The NXP MK20DN512VLL10 microcontroller is part of the Kinetis K20 100 MHz family, offering a robust design with a flexible set of features that make it ideal for a wide range of applications. This microcontroller is built on the ARM Cortex-M4 core, providing users with enhanced computational power and efficiency, which is crucial for performance-driven applications.

The MK20DN512VLL10 boasts an impressive 512KB flash memory and 128KB RAM, making it suitable for complex software applications and multitasking environments. Its memory architecture is designed to optimize both speed and reliability, ensuring that applications run smoothly and efficiently.

Among its key features, this microcontroller includes multiple communication interfaces such as USB, CAN, I2C, SPI, and UART, which provide excellent connectivity options for various peripherals and devices. This versatility makes the MK20DN512VLL10 an excellent choice for industrial control, automotive systems, IoT devices, and consumer electronics.

For analog interfacing, the device is equipped with a 16-bit analog-to-digital converter (ADC) that offers precise measurement capabilities. The presence of a 12-bit digital-to-analog converter (DAC) further complements its analog performance, allowing for accurate control of external components.

The MK20DN512VLL10 also features a rich set of timers, including a PWM module, which is essential for applications requiring precise timing and pulse generation, such as motor control or LED dimming. Safety and security are also addressed with the inclusion of a hardware random number generator (RNG) and a cryptographic acceleration unit, enhancing the capability to perform secure transactions and data protection.

NXP's focus on power efficiency is evident in the MK20DN512VLL10's low-power modes, which enable significant power savings for battery-powered applications. The device operates over a wide range of voltages, accommodating different power supplies and reducing the need for additional power management hardware.

Overall, the NXP MK20DN512VLL10 microcontroller is a powerful and flexible solution that delivers high performance, extensive integration, and efficiency, making it an excellent choice for designers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess