EN
  • EN
  • DE

MK20DN512VLQ10

Part No MK20DN512VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK20DN512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223871-MK20DN512VLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MK20DN512VLQ10 CAD Model

Description

The NXP MK20DN512VLQ10 is a high-performance microcontroller that is part of the Kinetis K20 100 MHz family. This robust MCU is built on the ARM Cortex-M4 core and is designed to offer exceptional speed, versatility, and power efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: ARM Cortex-M4 Processor with DSP instructions, running at a frequency of up to 100 MHz.
  • Memory: 512KB flash memory and 128KB RAM, providing ample space for complex applications and data storage.
  • Performance: Single-cycle multiplication and hardware division, with a Floating Point Unit (FPU) for efficient computation.
  • Communication Interfaces: Includes multiple communication options such as USB 2.0 Full-Speed/Low-Speed, multiple SPI, I2C, UART, and CAN interfaces.
  • Analog Modules: Features several 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for precise analog signal processing.
  • Timing and Control: Equipped with a variety of timers, including PWM, periodic interrupt timers, and a real-time clock for accurate event timing and control.
  • Security and Integrity: Comes with a Cryptographic Acceleration and Assurance Module (CAAM) and a Memory Protection Unit (MPU) to ensure data security and integrity.
  • Low Power Consumption: Designed with several flexible power modes to balance performance with power consumption, suitable for battery-powered applications.
  • Package: Available in a 144-LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The MK20DN512VLQ10 is well-suited for a broad range of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and smart metering. Its integration of extensive communication interfaces, along with its powerful processing capabilities and low power consumption, make it a reliable choice for sophisticated embedded systems.

Conclusion:

Overall, the NXP MK20DN512VLQ10 microcontroller offers a balanced combination of performance, power efficiency, and integrated features. Its comprehensive set of peripherals and security features make it a versatile platform for engineers and developers looking to create high-performance embedded systems with stringent power and space requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4435 $58.3305
7+ $15.9536 $111.6752
10+ $15.4551 $154.5510
14+ $14.9565 $209.3910
18+ $14.4580 $260.2440
24+ $12.9623 $311.0952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess