EN
  • EN
  • DE

PIC16LC74A-04/PQ

Part No PIC16LC74A-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name PIC16LC74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889537-PIC16LC74A-04/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16LC74A-04/PQ CAD Model

Description

Microchip Technology PIC16LC74A-04/PQ Microcontroller

The PIC16LC74A-04/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is packed with a variety of features that make it an excellent choice for a wide range of applications, including industrial control systems, automotive applications, robotics, and more.

Key Features:

  • CPU: The device boasts a powerful PIC architecture with a maximum clock speed of 4 MHz, providing a solid foundation for applications that require reliable and efficient operation.
  • Memory: It comes with 7 KB of on-board programmable flash memory, allowing ample space for application code, and 192 bytes of RAM for data storage.
  • I/O Ports: The microcontroller features 33 dedicated input/output pins, giving developers the flexibility to interface with a wide variety of peripherals and sensors.
  • Timers: Equipped with two 8-bit timers and one 16-bit timer, the PIC16LC74A-04/PQ can handle multiple timing tasks simultaneously, which is crucial for time-sensitive applications.
  • Communication Peripherals: It supports serial communication via USART (Universal Synchronous/Asynchronous Receiver/Transmitter), making it suitable for serial applications such as RS-232, RS-485, and more.
  • Analog Features: The microcontroller includes 8 channels of 8-bit Analog-to-Digital converters, allowing it to process analog signals and convert them to digital values for further processing.
  • Power Management: The PIC16LC74A-04/PQ operates at a voltage range of 4.5V to 5.5V, and its power-saving features include a power-on reset, a watchdog timer, and selectable oscillator options to optimize power consumption.
  • Packaging: This microcontroller comes in a 44-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16LC74A-04/PQ makes it ideal for implementation in a variety of applications such as:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the PIC16LC74A-04/PQ microcontroller is a dependable choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.1212 $105.1212
2+ $101.7301 $203.4602
3+ $98.3390 $295.0170
4+ $88.1658 $352.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess