EN
  • EN
  • DE

MCHRC705KJ1CPE

Part No MCHRC705KJ1CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.2KB OTP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC05 series Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 16-PDIP
Manufacturer NXP
Series HC05
Package Tube
Part Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 10
Program Memory Size 1.2KB (1.2K x 8)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MCHRC70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883988-MCHRC705KJ1CPE
Ultra Librarian 3D Model Ultra Librarian MCHRC705KJ1CPE CAD Model

Description

Introducing the MCHRC705KJ1CPE Microcontroller from NXP

The MCHRC705KJ1CPE is a highly integrated and efficient microcontroller designed by NXP Semiconductors, a leader in the electronic components industry. This microcontroller is part of the MCHRC7 series, renowned for its robust performance, low-power consumption, and advanced features tailored for a wide range of applications.

Key Features

  • Core: At the heart of the MCHRC705KJ1CPE is a sophisticated CPU designed to deliver optimal performance for control-oriented tasks. Its architecture is crafted to ensure a balance between speed and power efficiency.
  • Memory: Equipped with ample on-chip memory, the microcontroller features both RAM and EEPROM. This internal memory is vital for applications that require fast data access and reliable non-volatile storage without external components.
  • I/O Ports: The device offers multiple general-purpose input/output ports, enabling it to interface with a variety of peripherals and sensors. This connectivity is essential for responsive and flexible system design.
  • Timers: With built-in timer functions, the MCHRC705KJ1CPE can handle time-critical operations with precision. These timers are invaluable for tasks that require accurate timing, such as PWM generation or event counting.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the microcontroller to convert analog signals into digital data. This feature is crucial for applications involving sensor data processing or analog signal monitoring.
  • Low-Power Modes: The MCHRC705KJ1CPE supports various low-power operating modes, making it an ideal choice for battery-powered or energy-sensitive applications. These modes help to extend the operational life of the product without sacrificing performance.

Applications

The versatility of the MCHRC705KJ1CPE microcontroller makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Portable medical devices

Quality and Reliability

NXP's commitment to quality ensures that the MCHRC705KJ1CPE microcontroller meets the highest standards of reliability and performance. It is designed to withstand rigorous conditions and provide consistent operation over its lifespan, making it a trustworthy component for your next project.

Whether you are developing a complex automotive system or a simple consumer gadget, the MCHRC705KJ1CPE from NXP offers the perfect blend of features, efficiency, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess