EN
  • EN
  • DE

SST89C58-33-C-NJ

Part No SST89C58-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193665-SST89C58-33-C-NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89C58-33-C-NJ CAD Model

Description

The SST89C58-33-C-NJ is a versatile and high-performance 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the SST89C58 series, which is known for its robust architecture, wide range of features, and compatibility with the industry-standard 80C51 instruction set.

Key Features

  • Clock Speed: The device operates at a high clock speed of 33 MHz, providing a fast processing capability that is suitable for a variety of time-sensitive applications.
  • Flash Memory: Equipped with 32KB of on-chip flash memory, the SST89C58-33-C-NJ offers ample space for program storage. This flash memory can be reprogrammed in-application or in the production environment, providing flexibility and convenience for firmware updates and changes.
  • RAM: It includes 1,536 bytes of RAM, allowing for efficient data manipulation and buffer storage.
  • I/O Ports: The microcontroller features four 8-bit I/O ports, providing a total of 32 I/O lines. These lines are versatile and can be used for interfacing with a wide range of peripheral devices.
  • Serial Communication: Onboard serial communication capabilities include a full-duplex UART (Universal Asynchronous Receiver/Transmitter), enabling easy data exchange with other devices and systems.
  • Power Management: The SST89C58-33-C-NJ supports power-saving modes such as idle and power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Temperature Range: This microcontroller operates within an industrial temperature range, making it suitable for harsh environment applications.
  • Package: The device comes in a 40-pin PDIP (Plastic Dual In-line Package), offering a standard through-hole mounting option.

Applications

The SST89C58-33-C-NJ is ideal for a wide range of applications that require a balance between performance and power efficiency. It is commonly used in industrial control systems, consumer electronics, automotive systems, and communication devices. Its robust feature set also makes it suitable for smart IoT devices, home automation, and embedded systems that require programmable logic control.

Conclusion

In summary, the Microchip Technology SST89C58-33-C-NJ microcontroller is a powerful and reliable solution for designers and engineers looking for an 8-bit microcontroller with substantial memory, versatile I/O options, and advanced serial communication features. Its compatibility with the 80C51 instruction set ensures ease of integration and a smooth development process.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess