EN
  • EN
  • DE

MKE04Z64VLD4

Part No MKE04Z64VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP / MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 3.3V/5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE04
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788920-MKE04Z64VLD4
Popularity Medium
Supply and Demand Status Limited
Family Name MKE04Z64
Introduction Date March 11, 2014
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE04Z64VLD4 CAD Model

Description

Introducing the MKE04Z64VLD4 Microcontroller from NXP

The MKE04Z64VLD4 is a cutting-edge microcontroller produced by NXP Semiconductors, designed to offer a balance of performance, power efficiency, and cost-effectiveness. This device is part of the Kinetis E series, which is optimized for a wide range of applications including industrial control, consumer electronics, and automotive systems.

Core Features

  • Processor: At the heart of the MKE04Z64VLD4 is a 32-bit ARM Cortex-M0+ core, which operates at up to 48 MHz. This core provides the efficiency and processing power required for complex tasks and real-time operations.
  • Memory: The device comes with 64 KB of flash memory and 4 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are supported, including I2C, SPI, and UART, allowing for versatile connectivity options for peripherals and other microcontrollers.
  • Timers and Analog Features: It includes multiple timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC) to handle a wide range of timing and analog functions.
  • Package: The MKE04Z64VLD4 is available in a 44-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/Os for complex tasks.

Enhanced Security and Reliability

Security and reliability are paramount in today's electronic devices. The MKE04Z64VLD4 features a hardware watchdog timer to recover from software errors and a cyclic redundancy check (CRC) engine to ensure data integrity during communication.

Energy Efficiency

Energy efficiency is a key consideration in the design of this microcontroller. It includes multiple power-saving modes, which allow the device to reduce power consumption when full performance is not required, making it ideal for battery-powered or energy-sensitive applications.

Development Support

NXP provides comprehensive development support for the MKE04Z64VLD4 with its software development kit (SDK), integrated development environments (IDEs), and configuration tools. This ensures that developers can accelerate the development process and bring their products to market faster.

In conclusion, the MKE04Z64VLD4 from NXP is a robust and versatile microcontroller that delivers the performance needed for modern embedded systems while maintaining low power consumption and high reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7755 $51.9795
22+ $4.7389 $104.2558
33+ $4.5908 $151.4964
46+ $4.4427 $204.3642
59+ $4.2946 $253.3814
78+ $3.8504 $300.3312
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess