EN
  • EN
  • DE

P83C754EBDDB/8734/G

Part No P83C754EBDDB/8734/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343442-P83C754EBDDB/8734/G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P83C754EBDDB/8734/G CAD Model

Description

The NXP P83C754EBDDB/8734/G is a sophisticated microcontroller that integrates advanced features to cater to a wide range of embedded applications. This high-performance 8-bit microcontroller is based on a modified 8051 architecture, making it compatible with a vast ecosystem of development tools and software.

Key Features

  • Robust Processing Core: At the heart of the P83C754EBDDB/8734/G is a powerful 8-bit processing unit that delivers efficient performance for complex tasks, ensuring smooth operation in time-critical applications.
  • Enhanced Memory: It comes with ample built-in memory, including a generous amount of flash memory for program storage and EEPROM for data retention, facilitating complex program execution and data storage without the need for external memory components.
  • Flexible I/O Options: The microcontroller provides multiple input/output ports that can be programmed to interface with a variety of peripherals, sensors, and actuators, offering designers the flexibility to create versatile embedded systems.
  • Integrated Peripherals: A range of integrated peripherals such as timers, serial communication interfaces, and analog-to-digital converters (ADCs) are included to reduce external component count and system cost while enhancing functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the P83C754EBDDB/8734/G is suitable for battery-powered applications where power conservation is critical.
  • Extended Temperature Range: This microcontroller is engineered to operate reliably across a wide temperature range, making it ideal for industrial and automotive applications that require robust performance under harsh conditions.

Applications

The versatility of the NXP P83C754EBDDB/8734/G makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, and consumer electronics. Its combination of performance, memory options, and integrated features ensures that it can meet the demands of both simple and complex embedded tasks.

Whether you are developing a smart sensor network, an interactive consumer gadget, or a critical automotive subsystem, the P83C754EBDDB/8734/G provides a reliable and cost-effective solution that engineers can trust to deliver consistent performance and durability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess