EN
  • EN
  • DE

MK22DX128VLH5

Part No MK22DX128VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K22 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 18x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK22DX128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223891-MK22DX128VLH5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK22DX128VLH5 CAD Model

Description

The NXP MK22DX128VLH5 microcontroller is a versatile and powerful component designed for a wide range of applications. This microcontroller is part of the Kinetis K series, which is well-known for its rich feature set and robust performance. The MK22DX128VLH5 is built on the ARM Cortex-M4 core, offering users a balanced combination of efficiency and processing power.

Key Features

  • CPU: ARM Cortex-M4 running at up to 50MHz, with Floating Point Unit (FPU) for efficient computation and DSP instructions for signal processing.
  • Memory: 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB, making it suitable for complex communication tasks.
  • Analog Features: Equipped with multiple 16-bit ADCs, DACs, and analog comparators, allowing for precise analog signal management.
  • Timing and Control: Features multiple timers, PWM modules, and a Real-Time Clock for sophisticated timing operations and control.
  • Security: Enhanced with security features like hardware CRC and a Random Number Generator to support secure applications.
  • Low Power: Designed with multiple power-saving modes, including an ultra-low-power stop mode, to ensure energy-efficient operation.

Applications

The MK22DX128VLH5 is ideal for a variety of applications, including but not limited to industrial control systems, medical devices, smart metering, and IoT devices. Its robust set of features and connectivity options also make it suitable for automotive systems, consumer electronics, and portable devices that require efficient power management.

Development Support

NXP provides comprehensive development support for the MK22DX128VLH5 microcontroller with software libraries, development tools, and reference designs. The support ecosystem includes the NXP MCU Bootloader, the MCUXpresso SDK, and compatibility with leading integrated development environments (IDEs) to streamline the development process and reduce time to market.

Whether you are developing complex systems or simple embedded solutions, the NXP MK22DX128VLH5 microcontroller offers the performance, efficiency, and flexibility needed to succeed in today’s fast-paced and demanding market.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0787 $64.6296
18+ $6.6287 $119.3166
27+ $6.4216 $173.3832
38+ $6.2144 $236.1472
49+ $6.0073 $294.3577
65+ $5.3858 $350.0770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess