NXP MK22FN512VFX12R Microcontroller
The NXP MK22FN512VFX12R microcontroller is a highly capable and versatile chip designed for a wide range of applications. This MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, offering the perfect balance between performance and power efficiency. With a clock speed of up to 120 MHz, it provides the computational power necessary for complex tasks, while its low-power capabilities ensure energy efficiency for battery-powered devices.
Key Features:
- Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit (FPU), running at up to 120 MHz.
- Memory: 512 KB flash memory and 128 KB RAM, providing ample space for code and data storage.
- Communication Interfaces: Includes a variety of communication interfaces such as USB, CAN, UART, SPI, and I2C, enabling connectivity with a wide range of peripherals and other microcontrollers.
- Timers: Multiple flex timers, general-purpose timers, and a real-time clock for precise event timing and PWM generation.
- Analog Modules: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog sensors and actuators.
- Security Features: Equipped with a hardware random-number generator and a cryptographic acceleration unit to support secure data transactions.
- Package: Available in a compact 64-QFN package, suitable for space-constrained applications.
- Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, allowing for flexibility in power supply design.
The MK22FN512VFX12R is also equipped with a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing faulty code from corrupting other processes. It is an ideal choice for applications in industrial control, Internet of Things (IoT) devices, consumer electronics, and medical equipment, where reliability and efficiency are paramount.
NXP's commitment to longevity, product support, and a comprehensive development ecosystem makes the MK22FN512VFX12R a go-to choice for engineers and developers looking to create sophisticated and durable embedded systems.