EN
  • EN
  • DE

MK22FN512VLL12

Part No MK22FN512VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis K20
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MK22FN512
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 740010-MK22FN512VLL12
Ultra Librarian 3D Model Ultra Librarian MK22FN512VLL12 CAD Model

Description

The NXP MK22FN512VLL12 is a highly capable microcontroller that is part of the Kinetis K series. It is designed to meet the demands of a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is based on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and processing power, with a frequency of up to 120 MHz.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU).
  • Memory: 512 KB flash memory and 128 KB RAM, which allows for robust application development.
  • Communication Interfaces: Includes a variety of communication features such as multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full-Speed/Device.
  • Analog Components: Equipped with multiple 16-bit ADCs, DACs, and analog comparators for complex analog functionality.
  • Timers: Comes with an array of timers including PWM, general-purpose timers, and low-power timers for precise timing operations.
  • Security: Features a hardware random-number generator and CRC module to support cryptographic operations and ensure data integrity.
  • Power Efficiency: Supports multiple power modes including a low-power mode for energy-sensitive applications.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Temperature: Capable of operating within the industrial temperature range (-40°C to +105°C).

Applications:

The MK22FN512VLL12 microcontroller is versatile and can be used in various applications such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • Internet of Things (IoT) devices

With its robust feature set, the NXP MK22FN512VLL12 is an excellent choice for designers looking to develop advanced and reliable products. Its integration of multiple peripherals and interfaces, along with its high-performance ARM Cortex-M4 core, makes it a powerful and flexible solution for a multitude of embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6583 $53.2915
12+ $8.7453 $104.9436
18+ $8.4720 $152.4960
25+ $8.1987 $204.9675
32+ $7.9254 $253.6128
43+ $7.1056 $305.5408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess