EN
  • EN
  • DE

MK50DX256CLK7

Part No MK50DX256CLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K50 Sub-Family | IC MCU 32BIT 256KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 30x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK50DX256
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223939-MK50DX256CLK7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK50DX256CLK7 CAD Model

Description

The NXP MK50DX256CLK7 microcontroller is a member of the Kinetis K50 32-bit MCU family designed for high-performance and energy-efficient applications in the industrial and medical fields. This robust microcontroller combines the ARM Cortex-M4 core with a rich set of integrated features to support a wide range of applications.

Key Features

  • Core: ARM Cortex-M4 processor featuring a Floating Point Unit (FPU), single-cycle MAC, and frequency up to 100 MHz.
  • Memory: 256KB of flash memory and 64KB of RAM provide ample space for complex applications.
  • Analog Modules: Includes high-resolution analog-to-digital converters (ADCs), multiple digital-to-analog converters (DACs), and analog comparators.
  • Communication Interfaces: Comprehensive set of communication features including multiple UARTs, SPI, I2C, CAN, and USB interfaces for versatile connectivity.
  • Timers: A variety of timing and control functions with multiple timer/PWM modules.
  • Security and Integrity: Features a hardware random number generator, CRC, and Memory Protection Unit (MPU) for enhanced security and data integrity.
  • Low Power: Multiple power modes and low-power operation capabilities to ensure energy efficiency for battery-powered devices.
  • Package: Available in a 144-pin LQFP package, suitable for space-constrained applications.

Applications

The MK50DX256CLK7 is optimized for a range of applications, particularly where precision analog integration is required. This includes but is not limited to:

  • Medical devices such as patient monitoring, blood analysis, and portable health gadgets.
  • Industrial control systems including motor control, process control, and automation.
  • Measurement equipment that demands high-precision data acquisition.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK50DX256CLK7, including software libraries, development boards, and integrated development environments (IDEs). This support accelerates the development process, from initial prototyping to final product deployment.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2758 $71.3790
10+ $11.7135 $117.1350
16+ $11.3476 $181.5616
22+ $10.9814 $241.5908
28+ $10.6154 $297.2312
37+ $9.5172 $352.1364
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess