EN
  • EN
  • DE

MK60FN1M0VMD12R

Part No MK60FN1M0VMD12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number MK60FN1M0
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342280-MK60FN1M0VMD12R
Ultra Librarian 3D Model Ultra Librarian MK60FN1M0VMD12R CAD Model

Description

The NXP MK60FN1M0VMD12R is a high-performance microcontroller unit (MCU) from the Kinetis K60 100 MHz MCU family, designed for a diverse range of applications including industrial control, medical systems, and consumer electronics. This state-of-the-art MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M4 Processor with Floating Point Unit (FPU), running at frequencies of up to 100 MHz.
  • Memory: Features 1MB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Equipped with multiple communication options including Ethernet, USB OTG, CAN, SPI, I2C, and UART, allowing for versatile connectivity solutions.
  • Timers: Multiple flexible timers including PWM, general-purpose timers, and real-time clock for precise event management and timing operations.
  • Analog Modules: Incorporates a 16-bit ADC with up to 22 channels and a 12-bit DAC, enabling accurate analog signal processing.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, catering to various power requirements.
  • Package: Available in a 144-pin MAPBGA package, optimized for a compact footprint in space-constrained applications.
  • Temperature Range: Operates reliably over an extended temperature range from -40°C to +105°C, suitable for harsh environments.

Advanced Security:

The MK60FN1M0VMD12R MCU provides advanced security features, including a hardware random-number generator and cryptographic acceleration, ensuring secure data transfer and storage, critical for sensitive applications.

Energy Efficiency:

Designed with energy efficiency in mind, this MCU includes flexible low-power modes, such as stop and sleep modes, which significantly reduce power consumption when the device is not in active use.

Development Support:

NXP offers comprehensive development support for the MK60FN1M0VMD12R with software libraries, development tools, and reference designs to accelerate the development process and bring products to market faster.

The NXP MK60FN1M0VMD12R is a robust and versatile MCU that meets the needs of complex and demanding applications, providing a reliable and efficient solution for today's innovative electronic designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0025 $74.0025
2+ $60.7201 $121.4402
3+ $58.8225 $176.4675
5+ $56.9250 $284.6250
6+ $55.0276 $330.1656
8+ $49.3351 $394.6808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess