EN
  • EN
  • DE

MK64FX512VLQ12

Part No MK64FX512VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K60
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 192K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788912-MK64FX512VLQ12
Popularity Medium
Supply and Demand Status Limited
Family Name MK64FX512
Introduction Date January 10, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MK64FX512VLQ12 CAD Model

Description

The NXP MK64FX512VLQ12 is a high-performance microcontroller designed to meet the demanding requirements of today's sophisticated electronic applications. Part of the Kinetis K series, this microcontroller is built on the ARM Cortex-M4 core, offering users an optimal balance between performance and power consumption.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 512 KB Flash, 256 KB SRAM, and FlexMemory for data storage
  • Communication Interfaces: Multiple communication interfaces including Ethernet, USB OTG, CAN, UART, SPI, I2C, and I2S for versatile connectivity options
  • Analog Modules: Equipped with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for precise analog signal processing
  • Timers: Comprehensive timing and control with multiple timer/PWM modules
  • Security: Enhanced security features including hardware encryption, secure boot, and a random number generator
  • Operating Characteristics: Operating voltage range from 1.71V to 3.6V, with multiple power modes to optimize energy efficiency
  • Package: 144-LQFP (Low Profile Quad Flat Package) for a compact footprint
  • Temperature Range: Industrial temperature range from -40°C to +105°C

The MK64FX512VLQ12 microcontroller is ideal for a wide range of applications including industrial control, medical systems, automotive, and Internet of Things (IoT) devices. Its robust set of peripherals and interfaces, combined with the powerful ARM Cortex-M4 core, make it a versatile choice for designers looking to create advanced, connected, and secure products.

With its integrated Ethernet MAC and PHY, USB controller, and flexible memory options, the MK64FX512VLQ12 provides a scalable solution for projects requiring network connectivity and complex data handling. Developers can take advantage of NXP's comprehensive software and hardware tools to accelerate product development and bring their innovative ideas to market faster.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9709 $53.9127
7+ $14.7454 $103.2178
11+ $14.2846 $157.1306
15+ $13.8238 $207.3570
19+ $13.3630 $253.8970
26+ $11.9806 $311.4956
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,536 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess