EN
  • EN
  • DE

MK70FN1M0VMJ12

Part No MK70FN1M0VMJ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 256-Pin LBGA Tray / K70 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 71x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Family Part Number MK70FN1M0
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223969-MK70FN1M0VMJ12
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MK70FN1M0
Introduction Date October 11, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK70FN1M0VMJ12 CAD Model

Description

The MK70FN1M0VMJ12 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust performance and integration features. This device is part of the Kinetis K70 family, which is designed to meet the needs of a wide range of industrial applications, including but not limited to medical devices, industrial control systems, and IoT endpoints.

Core Features

  • Processor: At the heart of the MK70FN1M0VMJ12 is an ARM Cortex-M4 core, which operates at up to 150 MHz, providing ample computational power for complex tasks. This core includes a Floating Point Unit (FPU) that enhances the performance of applications with floating-point math requirements.
  • Memory: The MCU comes with 1MB of flash memory and 128KB of SRAM, offering a balanced combination of storage capacity and speed for efficient code execution and data processing.
  • Connectivity: An array of communication interfaces is available, including Ethernet, USB (with OTG), CAN, and multiple serial communication options, ensuring versatile connectivity options for various peripherals and networks.
  • Security: To address the growing concerns around data security, the MK70FN1M0VMJ12 includes features like hardware encryption, secure boot, and a random number generator to safeguard sensitive information.
  • Analog Modules: The device is equipped with high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it ideal for precision sensor data acquisition and control applications.
  • Operating Conditions: It operates across a wide temperature range, making it suitable for harsh-environment applications.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK70FN1M0VMJ12, including software libraries, development boards, and integrated development environments (IDEs). This support accelerates the development process and helps bring products to market faster.

Applications

The versatility of the MK70FN1M0VMJ12 makes it an excellent choice for a variety of applications. Its high level of integration and performance capabilities are particularly well-suited for applications requiring advanced graphics, connectivity, and reliability in demanding environments.

Overall, the MK70FN1M0VMJ12 is a powerful MCU that offers an optimal balance of performance, security, and connectivity, making it an ideal choice for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5142 $73.5426
5+ $20.1143 $100.5715
8+ $19.4857 $155.8856
11+ $18.8571 $207.4281
14+ $18.2286 $255.2004
19+ $16.3428 $310.5132
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 631 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess