EN
  • EN
  • DE

MK70FN1M0VMJ15

Part No MK70FN1M0VMJ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K70 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 71x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Family Part Number MK70FN1M0
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223970-MK70FN1M0VMJ15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK70FN1M0VMJ15 CAD Model

Description

NXP MK70FN1M0VMJ15 Microcontroller Overview

The NXP MK70FN1M0VMJ15 is a high-performance microcontroller designed to meet the demanding needs of complex embedded applications. This device is part of the Kinetis K70 family, which is well-known for its advanced features, including a rich set of peripherals, low power consumption, and robust security options.

Core and Memory

At the heart of the MK70FN1M0VMJ15 is an ARM Cortex-M4 core, which operates at speeds of up to 150 MHz. The core also includes a floating-point unit (FPU) for efficient processing of computational tasks. The microcontroller is equipped with 1MB of flash memory and 128KB of SRAM, providing ample space for application code and data storage.

Connectivity and Communication

Designed with versatility in mind, the MK70FN1M0VMJ15 offers a wide range of communication interfaces. These include multiple UART, SPI, and I2C modules, as well as USB 2.0 Full-speed and High-speed OTG capabilities. Additionally, the device features Ethernet and CAN interfaces for networking and automotive applications, respectively.

Advanced Peripherals

The MK70FN1M0VMJ15 is packed with a variety of peripherals to support a broad spectrum of functionalities. It includes a Graphic LCD controller for rich user interfaces, a touch-sensing interface for capacitive touch applications, and an analog-to-digital converter (ADC) with high precision and speed. The microcontroller also has a digital-to-analog converter (DAC), multiple timers, and a real-time clock.

Security and Reliability

Security is a critical aspect of modern embedded systems, and the MK70FN1M0VMJ15 addresses this with features like hardware encryption, secure boot, and a random number generator. These elements ensure data protection and secure communication. Additionally, the device has been designed with reliability in mind, featuring a memory protection unit (MPU) and error-correcting code (ECC) memory for increased system integrity.

Energy Efficiency

NXP's MK70FN1M0VMJ15 is optimized for energy efficiency, which is essential for battery-powered and energy-sensitive applications. It includes flexible power modes, allowing the system to balance performance and power consumption according to the application's requirements.

With its robust feature set and scalable performance, the NXP MK70FN1M0VMJ15 microcontroller is an excellent choice for industrial control, medical devices, smart energy solutions, and many other sophisticated embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3871 $78.7742
4+ $32.3176 $129.2704
5+ $31.3077 $156.5385
7+ $30.2978 $212.0846
9+ $29.2879 $263.5911
12+ $26.2581 $315.0972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess