EN
  • EN
  • DE

MKE02Z32VLD4R

Part No MKE02Z32VLD4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44LQFP / KE02 Sub-Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810553-MKE02Z32VLD4R
Ultra Librarian 3D Model Ultra Librarian MKE02Z32VLD4R CAD Model

Description

The NXP MKE02Z32VLD4R is a robust and versatile 32-bit microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the Kinetis E series, which is renowned for its exceptional performance, high reliability, and energy efficiency. The MKE02Z32VLD4R is an ideal choice for industrial control, automotive systems, home automation, and various other applications that require a high level of precision and durability.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 40 MHz, providing the perfect balance between power consumption and processing capability.
  • Memory: Comes with 32KB of flash memory and 4KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, and UART, making it easy to connect with peripherals and other microcontrollers.
  • Analog Modules: Features an array of analog components including a 12-bit ADC, a 6-channel PWM, and an analog comparator, facilitating precise control over connected sensors and actuators.
  • Timers: Equipped with multiple timers, including a real-time clock, which enable accurate event scheduling and time-sensitive tasks.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 5.5V, allowing flexibility in power supply design.
  • Temperature Range: Can operate within an extended temperature range, making it suitable for harsh environments.
  • Packaging: Available in a compact LQFP-44 package, which is ideal for space-constrained applications.

Applications:

The NXP MKE02Z32VLD4R microcontroller is engineered to meet the demands of a diverse set of applications. Its robust design is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Consumer electronics
  • Energy management
  • Healthcare devices

In conclusion, the NXP MKE02Z32VLD4R is a highly capable microcontroller that offers a rich set of features and is designed to operate reliably in a variety of challenging environments. Its integration of advanced analog and communication interfaces, along with its energy-efficient ARM Cortex-M0+ core, makes it an excellent choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8415 $50.4900
145+ $0.6905 $100.1225
225+ $0.6689 $150.5025
310+ $0.6473 $200.6630
400+ $0.6257 $250.2800
535+ $0.5610 $300.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess