EN
  • EN
  • DE

MKL02Z8VFG4

Part No MKL02Z8VFG4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 6x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-UFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number MKL02Z8
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 732640-MKL02Z8VFG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL02Z8VFG4 CAD Model

Description

The NXP MKL02Z8VFG4 is a highly efficient 32-bit microcontroller that belongs to the energy-saving Kinetis L series, designed for smart and connected applications. This microcontroller is based on the ARM Cortex-M0+ processor, which delivers exceptional performance with a focus on reducing power consumption to a minimum.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz.
  • Memory: 8KB of RAM and 64KB of flash memory provide ample space for complex applications.
  • Energy Efficiency: Low-power design with multiple power modes including a very low power stop mode.
  • Communication Interfaces: Includes I2C, SPI, UART, and USB 2.0 Full Speed controller for versatile connectivity options.
  • Analog Components: Features a 12-bit ADC, 12-bit DAC, analog comparators, and voltage reference for precise analog signal processing.
  • Timers: Multiple flexible timers including a PWM timer for motor control and other timing-sensitive operations.
  • Package: Available in a 24-pin QFN package, optimized for space-constrained applications.
  • Operating Temperature: Built to operate reliably across a wide temperature range from -40°C to +85°C.
  • Security: Includes hardware CRC module for communication data integrity and a random-number generator for encryption-related tasks.

Applications

The MKL02Z8VFG4 is ideal for a variety of applications, particularly those that require a compact footprint and low power consumption, such as portable medical devices, fitness trackers, smart sensors, and wearable technology. Its rich set of features also makes it suitable for industrial control systems, home automation, and IoT devices where efficient data processing and connectivity are crucial.

Development Support

NXP provides comprehensive development support for the MKL02Z8VFG4 with software libraries, development tools, and reference designs to accelerate the product development process. The microcontroller is supported by the NXP MCUXpresso Software and Development Platform, which includes an IDE, configuration tools, and SDKs to streamline your development workflow.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9123 $50.8599
32+ $3.2101 $102.7232
49+ $3.1098 $152.3802
67+ $3.0095 $201.6365
86+ $2.9092 $250.1912
116+ $2.6082 $302.5512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess