EN
  • EN
  • DE

MKL14Z64VFM4R

Part No MKL14Z64VFM4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KL1
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKL14Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885024-MKL14Z64VFM4R
Ultra Librarian 3D Model Ultra Librarian MKL14Z64VFM4R CAD Model

Description

The NXP MKL14Z64VFM4R is a cutting-edge microcontroller that forms part of the Kinetis L series, designed to deliver high performance and energy efficiency. It is built on the ARM Cortex-M0+ processor, which provides an optimal balance between processing power and power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48MHz.
  • Memory: 64KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage.
  • Energy Efficiency: Features multiple power-saving modes, including low-leakage stop mode and very low power run and wait modes.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 Full Speed, ensuring versatile connectivity options.
  • Analog Modules: Equipped with a 12-bit ADC, a 12-bit DAC, and analog comparators, allowing for precise analog signal processing.
  • Timers: Multiple flexible timers including a 6-channel Timer/PWM, Real-Time Clock, and Periodic Interrupt Timer.
  • Package: Available in a 32-QFN package, it offers a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating various power supply conditions.

Applications:

The MKL14Z64VFM4R is highly versatile and can be used in numerous applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Home and building automation systems
  • Industrial control systems
  • Consumer electronics

Development Support:

Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs. This ensures a smooth development process and helps to speed up the time-to-market for products incorporating the MKL14Z64VFM4R microcontroller.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess