EN
  • EN
  • DE

MKW22D512VHA5

Part No MKW22D512VHA5
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 63VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 63-VFLGA
Case / Package 63-MAPLGA (8x8)
Family Name MKW22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885113-MKW22D512VHA5
Ultra Librarian 3D Model Ultra Librarian MKW22D512VHA5 CAD Model

Description

NXP MKW22D512VHA5 Microcontroller

The NXP MKW22D512VHA5 is a high-performance microcontroller unit (MCU) designed to meet the needs of sophisticated wireless applications. This MCU is part of the Kinetis W series, which is tailored for connectivity and Internet of Things (IoT) applications. It integrates a 2.4 GHz IEEE 802.15.4-compliant radio and supports multiple network stacks for flexibility in designing personal area networks.

At the core of the MKW22D512VHA5 is an ARM Cortex-M4 processor that operates at a frequency of up to 50 MHz. This processor includes a Floating Point Unit (FPU) for efficient handling of computations and a Memory Protection Unit (MPU) for enhanced security. The MCU comes with 512 KB flash memory and 64 KB RAM, providing ample space for application code and data storage.

The device is equipped with a range of features to facilitate robust and secure wireless communication. These include hardware encryption support, a true random number generator (TRNG), and a range of peripherals such as UART, SPI, I2C interfaces, and analog-to-digital converters (ADCs). The MCU also features a touch-sensing interface for user input.

Power efficiency is a key consideration in the design of the MKW22D512VHA5, making it suitable for battery-powered applications. It offers multiple power modes, including a low-power run mode and a range of sleep modes, to optimize energy consumption. Additionally, the MCU's radio has excellent receive sensitivity and programmable output power, ensuring reliable communication over various distances while conserving power.

For developers, NXP provides comprehensive software support, including the MCUXpresso SDK, which contains driver libraries, middleware, and examples to accelerate application development. The MCU is also supported by the Kinetis Software Development Kit (SDK) and is compatible with a wide range of development tools and software stacks, making it a versatile choice for designers of wireless systems.

Overall, the NXP MKW22D512VHA5 MCU is an ideal solution for developers seeking to create advanced wireless products with a focus on connectivity, security, and power efficiency. Its integration of powerful processing capabilities, ample memory, and a versatile set of peripherals makes it a strong contender in the IoT and connected device markets.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8096 $59.0480
11+ $9.6899 $106.5889
16+ $9.3871 $150.1936
23+ $9.0843 $208.9389
29+ $8.7815 $254.6635
39+ $7.8731 $307.0509
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess