EN
  • EN
  • DE

UCC1805J883B

Part No UCC1805J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER BICMOS CURRENT-MODE PW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series UCC280x
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.6V ~ 12V
Frequency - Switching 31kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Dead Time Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380198-UCC1805J883B
Ultra Librarian 3D Model Ultra Librarian UCC1805J883B CAD Model

Description

Product Overview: UCC1805J883B from Texas Instruments

The UCC1805J883B is a robust and versatile low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments. This high-performance integrated circuit (IC) is specifically engineered to cater to a wide array of power supply applications, ranging from isolated to non-isolated configurations, ensuring reliable and efficient operation in various demanding environments.

One of the standout features of the UCC1805J883B is its wide input voltage range, which allows it to operate effectively across different power levels. This makes it an ideal choice for applications such as military and aerospace systems, where equipment must perform reliably under varying power conditions. The device also boasts a military-grade temperature range, ensuring that it can withstand extreme conditions without compromising performance.

The UCC1805J883B incorporates advanced BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to offer low power consumption and high-speed operation. This technology enables the device to deliver exceptional power efficiency, which is crucial for battery-powered and energy-sensitive applications.

With its current-mode control, the UCC1805J883B provides excellent output voltage regulation, fast response to load transients, and inherent pulse-by-pulse current limiting. This enhances the overall safety and reliability of the power supply by protecting it against overcurrent conditions. Additionally, the device features programmable soft-start functionality, reducing inrush current during startup, which is particularly beneficial for preventing stress on the power supply components.

The UCC1805J883B also includes a range of protective features such as under-voltage lockout (UVLO), which ensures the controller operates only when the supply voltage is within an acceptable range. This further enhances the safety and longevity of the end application.

Overall, the UCC1805J883B from Texas Instruments stands out as a high-quality, reliable PWM controller that is suited for a variety of power management applications where efficiency, durability, and reliability are of paramount importance. Its advanced features and robust design make it a go-to choice for engineers and designers working on sophisticated power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess