EN
  • EN
  • DE

MKW38A512VFT4R

Part No MKW38A512VFT4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-BIT BLUETOOTH 5.0 LONG-RANGE / ARM® Cortex®-M0+ Kinetis KW3 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KW3
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1354695-MKW38A512VFT4R
Ultra Librarian 3D Model Ultra Librarian MKW38A512VFT4R CAD Model

Description

Product Overview: NXP MKW38A512VFT4R

The NXP MKW38A512VFT4R is a cutting-edge microcontroller unit (MCU) designed to meet the needs of modern wireless applications. Part of NXP's Kinetis family, this MCU is specifically engineered for connectivity and efficiency, making it an ideal choice for a wide range of Internet of Things (IoT) devices, industrial control systems, and smart home applications.

Key Features

  • Advanced ARM Cortex-M0+ Core: At the heart of the MKW38A512VFT4R lies a powerful ARM Cortex-M0+ processor core, which runs at up to 48 MHz, providing a perfect balance between energy efficiency and processing capability.
  • Integrated 2.4 GHz Transceiver: The MCU comes with a built-in 2.4 GHz radio transceiver, supporting Bluetooth Low Energy (BLE) 5.0, which ensures robust wireless connectivity with low power consumption.
  • Generous Memory Capacity: With 512 KB of flash memory and 64 KB of SRAM, this MCU provides ample space for application code and data storage, facilitating complex and memory-intensive operations.
  • Flexible Power Management: The MKW38A512VFT4R is designed with power efficiency in mind, featuring multiple power modes, including a low-power run mode and a range of sleep modes to minimize energy consumption when the device is inactive.
  • Rich Set of Peripherals: This MCU is equipped with a variety of peripherals, including multiple timers, a 12-bit ADC, a DAC, UART, SPI, and I2C interfaces, allowing for easy integration with sensors, actuators, and other external components.
  • Security Features: Security is a paramount concern in wireless applications, and the MKW38A512VFT4R addresses this with features like hardware encryption, a random number generator, and secure boot capabilities.
  • Compact QFN Package: Encased in a space-saving 48-pin QFN package, this MCU is suitable for designs where board space is at a premium.

Applications

The versatile nature of the MKW38A512VFT4R makes it suitable for a broad range of applications. It excels in scenarios that require wireless connectivity, such as wearable devices, wireless sensors, smart locks, and home automation systems. Its power efficiency and processing power also make it a great choice for portable medical devices and fitness trackers.

In summary, the NXP MKW38A512VFT4R MCU is a feature-packed, reliable, and secure solution for designers looking to create advanced wireless products with long battery life and robust performance.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1801 $64.2607
16+ $7.5324 $120.5184
24+ $7.2971 $175.1304
33+ $7.0617 $233.0361
43+ $6.8263 $293.5309
57+ $6.1201 $348.8457
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,783 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess