EN
  • EN
  • DE

SI2306BDS-T1-GE3

Part No SI2306BDS-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 3.16A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.16A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 4.5nC @ 5V
Max Input Capacitance 305pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 750mW (Ta)
Maximum Rds On at Id,Vgs 47 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 028370-SI2306BDS-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI2306BDS-T1-GE3 CAD Model

Description

The SI2306BDS-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. It is designed for switching applications requiring low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Charging Circuits
  • Motor Control

Features

  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • Halogen-Free: Environmentally friendly construction.
  • TrenchFET® Power MOSFET: Vishay's advanced trench technology for improved performance.

Benefits

  • Increased Efficiency: Lower RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduced power consumption extends battery life in portable devices.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for bulky heat sinks.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The SI2306BDS-T1-GE3 typically comes in a SOT-23 package. Its drain-source voltage (VDS) is usually rated around 30V, and the continuous drain current (ID) is in the range of 4A to 6A depending on the operating conditions and PCB design for heat dissipation. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. The 'GE3' suffix indicates that the device is RoHS compliant and halogen-free. This MOSFET is optimized for low voltage applications where efficiency is critical. It's suitable for use in battery-powered devices, providing efficient switching and minimizing energy loss. The trenchFET technology contributes to a lower RDS(on) compared to older MOSFET designs, resulting in less heat generation and improved overall performance. For accurate design, refer to the official Vishay datasheet, as electrical characteristics vary with temperature, voltage, and other operating conditions. Careful thermal design is recommended to ensure the MOSFET operates within its safe operating area.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess