EN
  • EN
  • DE

MKW41Z512VHT4

Part No MKW41Z512VHT4
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.2 2.4GHz 64-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Kinetis KW41Z
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v4.2
Modulation FSK, GFSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 3.5dBm
Sensitivity -102dBm
Memory Size 512kB Flash, 128kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.2mA
Current - Transmitting 6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW41
Other Names 935320635557
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235849-MKW41Z512VHT4
Ultra Librarian 3D Model Ultra Librarian MKW41Z512VHT4 CAD Model

Description

NXP MKW41Z512VHT4 Microcontroller

The NXP MKW41Z512VHT4 is a highly integrated, multi-protocol wireless microcontroller designed to cater to a wide range of IoT applications. This versatile device combines the functionality of a low-power 2.4 GHz RF transceiver with an efficient 32-bit ARM Cortex-M0+ processor, making it an ideal choice for smart connected solutions.

Key Features:

  • Advanced RF Transceiver: The MKW41Z512VHT4 supports multiple wireless protocols including Bluetooth Low Energy (BLE) and IEEE 802.15.4, which is used in Zigbee and Thread networks. This allows for flexible and robust communication in various IoT ecosystems.
  • Power Efficiency: With its ARM Cortex-M0+ core, the microcontroller is optimized for low-power operation, extending the battery life of portable and remote devices.
  • Memory and Storage: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Integration: The device includes a range of integrated peripherals such as ADCs, timers, and serial communication interfaces (SPI, I2C, UART), which simplifies design and reduces the overall system component count.
  • Security: Security features include hardware encryption support and a random number generator, ensuring secure data communication and protecting against potential threats.

Applications:

The MKW41Z512VHT4 is suitable for a wide array of applications, such as:

  • Smart Home Automation
  • Wearable Devices
  • Wireless Sensors and Networks
  • Healthcare and Medical Devices
  • Industrial Monitoring and Control

Development Support:

Developers can take advantage of NXP's comprehensive software and hardware development tools for the MKW41Z512VHT4. The MCU is supported by the MCUXpresso SDK, which includes driver libraries, middleware, and real-time operating system (RTOS) support to streamline the development process. Additionally, NXP offers development boards and kits for rapid prototyping and testing of applications featuring the MKW41Z512VHT4.

With its multi-protocol wireless capabilities, energy efficiency, and extensive integration, the NXP MKW41Z512VHT4 stands out as a powerful and flexible solution for the next generation of connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2656 $61.0624
8+ $12.5256 $100.2048
13+ $12.1342 $157.7446
18+ $11.7428 $211.3704
23+ $11.3513 $261.0799
30+ $10.1771 $305.3130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess