EN
  • EN
  • DE

MM908E621ACDWB

Part No MM908E621ACDWB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated Quad Half-Bridge and Triple High-Side with Embedded MCU and LIN for High End Mirror | IC QUAD HALF BRDG TRPL SW 54SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 12
Supply Voltage (V) 9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E621
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1224752-MM908E621ACDWB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM908E621ACDWB CAD Model

Description

The NXP MM908E621ACDWB is a highly integrated and sophisticated automotive circuit designed to cater to the advanced requirements of modern vehicle power systems. This integrated circuit (IC) is part of NXP's expansive range of automotive solutions that combine reliability, efficiency, and cutting-edge technology to support the automotive industry's evolution.

Key Features

  • Integrated H-Bridge: The MM908E621ACDWB includes a built-in H-Bridge driver, which is capable of controlling DC motors with precision, making it ideal for applications such as mirror adjustment and window lifting in vehicles.
  • Multiple Analog Inputs: It features several analog inputs for monitoring various parameters, including temperature and voltage, ensuring that the system operates within safe limits.
  • Robust Communication: With a built-in CAN (Controller Area Network) interface, this IC allows for robust and reliable communication within the vehicle's network, facilitating real-time data exchange and diagnostics.
  • High Voltage Capability: Designed to withstand the rigors of automotive power systems, the MM908E621ACDWB can handle high voltages, which is essential for managing actuators and sensors in a vehicle.
  • Low Power Modes: Energy efficiency is a critical aspect of automotive design, and this IC supports low power modes to reduce energy consumption when the vehicle is idle.

Applications

The NXP MM908E621ACDWB is versatile and can be used in a variety of automotive applications. These include, but are not limited to, power window control, power mirror positioning, and other motor control systems that require precise and reliable operation.

Quality and Reliability

NXP is known for its commitment to quality, and the MM908E621ACDWB is no exception. It is manufactured to meet the stringent standards of the automotive industry, ensuring high reliability and performance under a wide range of environmental conditions. With its advanced features and robust design, the MM908E621ACDWB is a testament to NXP's dedication to providing solutions that drive the automotive industry forward.

Part Number: MM908E621ACDWB

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $1.6979
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $8.1612
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess