EN
  • EN
  • DE

CBTL02043BBQ,115

Part No CBTL02043BBQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 PCI 20DHVQFN  /  DisplayPort, PCIe, USB Switch IC 2 Channel 20-DHVQFN (4.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications DisplayPort, PCIe, USB
Number of Channels 2
On-State Resistance (Max) 6Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 10GHz
Features Bi-Directional, SATA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-DHVQFN (4.5x2.5)
Base Product Number CBTL02043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CBTL02043BBQ,115,568-6679-6,NXPNXPCBTL02043BBQ,115,935294123115,568-6679-1,568-6679-2,CBTL02043BBQ115
Standard Package 3,000
Win Source Part Number 1002329-CBTL02043BBQ,115
Ultra Librarian 3D Model Ultra Librarian CBTL02043BBQ,115 CAD Model

Description

Introducing Product CBTL02043BBQ,115 from NXP

Product CBTL02043BBQ,115, crafted by the renowned semiconductor manufacturer NXP Semiconductors, is a high-performance signal switching IC designed to meet the rigorous demands of advanced electronic systems. This component is particularly well-suited for applications requiring efficient multiplexing or de-multiplexing of high-speed signals.

Key Features

  • High Bandwidth: The CBTL02043BBQ,115 boasts a broad bandwidth that supports high-speed data transfer, ensuring minimal signal degradation and optimal performance in applications such as high-speed data buses.
  • Low Insertion Loss: With its low insertion loss, this IC maintains signal integrity, which is critical in maintaining the quality of data transmission over a range of frequencies.
  • Minimal Crosstalk: The device is engineered to exhibit minimal crosstalk, which is essential for applications where multiple signal lines are in close proximity, thus preventing interference and ensuring reliable operation.
  • Bidirectional Operation: Its bidirectional nature allows for flexible implementation in various circuit designs, providing ease of integration for engineers and designers.
  • Power Efficiency: Energy efficiency is a hallmark of the CBTL02043BBQ,115, with a design focused on reducing power consumption, making it ideal for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the CBTL02043BBQ,115 makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data transfer systems
  • Servers and networking equipment
  • Signal routing in telecommunications
  • Consumer electronics such as laptops and tablets
  • Industrial automation and control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The CBTL02043BBQ,115 is built to meet these standards, ensuring long-term performance and stability in the most demanding environments. With NXP's reputation in the semiconductor industry, users can trust the CBTL02043BBQ,115 to be a reliable component in their electronic designs.

Ordering Information

The product is available in a compact DHVQFN20 package, under the part number CBTL02043BBQ,115. For more information or to place an order, please contact your local NXP distributor or visit the NXP website.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess