EN
  • EN
  • DE

MM912JS812AMAF

Part No MM912JS812AMAF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC DRVR INJECTOR/IGN 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Part Status Obsolete
Core Processor S12XS
Number of I/O 6
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 100-LQFP Exposed Pad
Case / Package 100-LQFP-EP (14x14)
Family Name MM912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927377-MM912JS812AMAF
Ultra Librarian 3D Model Ultra Librarian MM912JS812AMAF CAD Model

Description

The MM912JS812AMAF is a sophisticated automotive system basis chip (SBC) from the industry-leading semiconductor manufacturer, NXP Semiconductors. This integrated circuit is designed to cater to the demanding requirements of automotive applications, providing a comprehensive solution for power management, communication, and system integration.

Key Features

  • Integrated Power Management: The MM912JS812AMAF features an advanced power control system with a built-in voltage regulator that supports a wide input voltage range. This allows for stable operation even under fluctuating power conditions commonly found in automotive environments.
  • Dual LIN Transceivers: Equipped with two LIN (Local Interconnect Network) transceivers, the chip enables reliable communication with other components within the vehicle's network, ensuring efficient data exchange and system coordination.
  • Robust Design: With its robust design, the MM912JS812AMAF is engineered to withstand the harsh conditions typical of automotive applications, including extreme temperatures, vibrations, and electrical transients.
  • Microcontroller Integration: The inclusion of a microcontroller unit (MCU) with on-chip flash memory allows for sophisticated control algorithms and real-time processing capabilities, a must-have for modern automotive control systems.
  • Energy Efficient: Designed with energy efficiency in mind, the MM912JS812AMAF helps reduce the overall power consumption of the automotive system, contributing to the longevity of the vehicle's battery life and overall sustainability.

Applications

The MM912JS812AMAF is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Dashboard and Infotainment Systems

Quality and Reliability

In keeping with NXP's commitment to quality, the MM912JS812AMAF is manufactured to meet the highest industry standards for automotive-grade components. It is designed to deliver reliable performance over the lifetime of the vehicle, ensuring customer satisfaction and safety.

For developers and manufacturers seeking an integrated, reliable, and efficient solution for automotive system design, the MM912JS812AMAF from NXP Semiconductors represents a premier choice that combines functionality with performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess