EN
  • EN
  • DE

MMA3221EGR2

Part No MMA3221EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 50G/20G ANALOG 20SOIC / Accelerometer X, Y Axis ±50g (X), ±20g (Y) 400Hz 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA3221
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±50g (X) , ±20g (Y)
Sensitivity (mV/g) 40 (X) , 100 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345928-MMA3221EGR2
Ultra Librarian 3D Model Ultra Librarian MMA3221EGR2 CAD Model

Description

The NXP MMA3221EGR2 is a high-performance, low-power accelerometer designed for a wide range of industrial and automotive applications. This robust sensor provides precise acceleration measurements with a dual-axis sensing capability, making it an ideal choice for electronic stability control, vehicle rollover detection, and vibration monitoring systems.

Key Features

  • Measurement Range: The accelerometer offers a ±50g full-scale range, ensuring accurate detection of high-speed motion and forceful impacts.
  • Dual-Axis Sensing: With the ability to measure acceleration in both the X and Y axes, this sensor provides comprehensive data for dynamic analysis.
  • High Sensitivity: The MMA3221EGR2 features a sensitivity level that ensures precise readings, crucial for critical safety systems.
  • Low Power Consumption: Designed for efficiency, the sensor operates with minimal power draw, preserving battery life in portable applications.
  • Robust Design: Built to withstand harsh environments, the accelerometer is resistant to mechanical shock and vibration, ensuring reliable performance under extreme conditions.
  • Signal Conditioning: The integrated signal conditioning simplifies system design by providing a clean, amplified output signal.
  • Temperature Compensation: The device includes temperature compensation features that maintain accuracy across a wide range of operating temperatures.
  • Self-Test Functionality: An onboard self-test capability allows for system diagnostics to verify sensor operation and integrity.

Applications

The NXP MMA3221EGR2 accelerometer is versatile and can be integrated into numerous applications. Its reliability and precision make it suitable for:

  • Vehicle dynamic control systems
  • Rollover and hill-start assist functions
  • Advanced anti-theft systems
  • Industrial machinery vibration monitoring
  • Telematics and black box recorders

Product Specifications

Parameter Value Supply Voltage 4.75V to 5.25V Operating Temperature -40°C to +105°C Sensitivity (typical) 20 mV/g Package Surface Mount (SMT)

Overall, the NXP MMA3221EGR2 is a top-tier accelerometer that offers unparalleled performance for applications requiring high reliability and precision in motion detection.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess