EN
  • EN
  • DE

MMA5206KWR2

Part No MMA5206KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 60G PCM/SPI 16QFN / Accelerometer X Axis ±60g 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X
Acceleration Range ±60g
Sensitivity (LSB/g) 8
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA52
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345962-MMA5206KWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206KWR2 CAD Model

Description

Product Overview: MMA5206KWR2 - NXP

The MMA5206KWR2 is a state-of-the-art accelerometer designed by NXP Semiconductors, renowned for its precision and durability in a wide range of applications. This high-performance sensor is part of NXP's MMA series, which is well-regarded for providing reliable measurements of dynamic acceleration, such as vibration, and static acceleration, such as gravity, allowing for tilt or orientation detection.

Key Features

  • Measurement Range: The MMA5206KWR2 offers a versatile ±50g full-scale range, making it suitable for capturing high-impact events and subtle movements alike.
  • High Sensitivity: With its high sensitivity, this accelerometer ensures accurate and high-resolution readings, crucial for precision-demanding applications.
  • Advanced Signal Conditioning: The built-in signal conditioning capabilities of the MMA5206KWR2 facilitate a cleaner signal output, reducing the need for external components and simplifying system design.
  • Temperature Compensation: Temperature compensation is integrated into the device, ensuring consistent performance across a wide temperature range, typically from -40°C to +105°C.
  • Robust Design: Encased in a durable package, the MMA5206KWR2 is designed to withstand harsh environments and mechanical stresses, making it ideal for automotive and industrial applications.
  • Low Power Consumption: This sensor is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.

Applications

The MMA5206KWR2 is highly versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Vehicle dynamic control and crash detection
  • Asset tracking and monitoring systems
  • Industrial equipment monitoring
  • Consumer electronics such as gaming devices and fitness trackers

Product Specifications

Parameter Value Supply Voltage 2.7V to 3.6V Sensitivity Varies with g-range Operating Temperature -40°C to +105°C Package SOP-16

With its robust design and comprehensive feature set, the MMA5206KWR2 from NXP stands out as a high-quality component for any project requiring accurate motion detection and measurement.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess