EN
  • EN
  • DE

MMA7261QR2

Part No MMA7261QR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±2.5g - 10g Three Axis Low-g Micromachined Accelerometer | ACCEL 2.5-10G ANALOG 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2.5g, 3.3g, 6.7g, 10g
Sensitivity (mV/g) 480 (±2.5g) ~ 120 (±10g)
Bandwidth 350Hz (X,Y), 150Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1224796-MMA7261QR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7261QR2 CAD Model

Description

NXP MMA7261QR2 Accelerometer

The NXP MMA7261QR2 is a high-quality, low-power three-axis analog accelerometer featuring a micromachined capacitive sense element and an IC interface. This sensor provides acceleration detection in three dimensions: X, Y, and Z. It is designed to measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

Key Features

  • Dynamic Range: The MMA7261QR2 offers selectable g-ranges of ±1.5g, ±2g, ±4g, and ±6g, making it versatile for various applications.
  • Low Voltage Operation: It operates on a supply voltage range of 2.2V to 3.6V, which is ideal for battery-powered devices.
  • Low Power Consumption: The device features a sleep mode that significantly reduces power consumption, which is crucial for extending the battery life of portable devices.
  • High Sensitivity: With its high sensitivity, the MMA7261QR2 can detect even small changes in acceleration, allowing for accurate and reliable measurements.
  • Self-Test Function: A self-test feature is included to ensure the integrity of the sensor's operation and its mechanical and electrical systems.
  • Robust Design: The sensor is built to withstand high levels of shock, making it suitable for rough environments and applications.
  • Temperature Compensation: Temperature compensation is provided to maintain performance across a specified temperature range.

Applications

The versatility of the MMA7261QR2 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Vehicle dynamic controls
  • Anti-theft systems
  • Appliance and electronics control
  • Medical instruments
  • Industrial and robotics applications

With its robust design and advanced features, the NXP MMA7261QR2 is an excellent choice for developers and engineers looking to incorporate reliable motion and tilt sensing into their designs.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess