EN
  • EN
  • DE

19C010PG2L

Part No 19C010PG2L
Manufacturer Honeywell
Catalog Sensors, Transducers
Description SENSOR 10PSIG 0.1V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersPressure Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Series 19 mm
Packaging Bulk
Part Status Obsolete
Pressure Type Vented Gauge
Operating Pressure 10PSI (68.95kPa)
Output Type Analog Voltage
Output 0 mV ~ 100 mV
Accuracy ±0.25%
Port Style No Port
Features Temperature Compensated
Termination Style Flex Cable
Maximum Pressure 30PSI (206.84kPa)
Operating Temperature -40°C ~ 125°C
Package / Case Cylinder
Base Product Number 19C010
Ultra Librarian 3D Model Ultra Librarian 19C010PG2L CAD Model

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to $3.3655
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.1512
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $0.9545
Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.0484 $175.0484
2+ $156.9400 $313.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess