EN
  • EN
  • DE

10142048-20

Part No 10142048-20
Manufacturer TE Connectivity
Catalog Sensors, Transducers
Description HTU31D I.C 31D RH/T DIGITAL R400
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1324514-10142048-20
Manufacturer TE Connectivity Measurement Specialties
Category Sensors, Transducers > Humidity, Moisture Sensors
Part Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type Digital, I2C
Accuracy ±2% RH
Response Time 5 s
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian 10142048-20 CAD Model

Description

Humidity, Temperature 0 ~ 100% RH Digital, I2C ±2% RH 5 s Surface Mount

You May Also Be Interested in

Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WDFN
Lowest to $22.2858
ON Semiconductor
IC TEMP SENSOR 6WLCSP
Lowest to $0.5454
Honeywell
SENSOR 0.87PSID 0.08" 12BIT 8SMT
Lowest to $121.6784
Honeywell
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $4.9090
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to $0.4657
Nidec Copal Electronics
SENSOR LIQ LEAK NPN OPN COL OUT
Lowest to $159.7907
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess