Product Overview: MMPF0100F9ANES from NXP
The MMPF0100F9ANES is a sophisticated power management integrated circuit (PMIC) developed by NXP Semiconductors, designed to cater to the complex power requirements of high-performance processors and platforms. This advanced PMIC is a part of NXP's PF0100 Power Management Integrated Circuit series, specifically tailored to complement the i.MX 6 and i.MX 7 series processors, although its versatile configuration options allow it to be used with a wide range of other applications.
Key Features
- Flexibility: The MMPF0100F9ANES offers a highly configurable set of outputs with six buck converters, six linear regulators, RTC supply, and coin-cell charger, making it a versatile solution for various power supply configurations.
- Smart Power Control: It includes programmable sequence control for all power supplies, which allows for a precise power-up and power-down sequence to ensure the reliable operation of the connected processor or system.
- Performance: With high efficiency and low quiescent current, this PMIC ensures that the system power demands are met while optimizing battery life for portable applications.
- Protection: It comes equipped with a range of protection features, including under-voltage lockout, over-voltage protection, over-current protection, and thermal shutdown, which safeguard the system from various electrical hazards.
Applications
The MMPF0100F9ANES is ideal for a variety of applications, including but not limited to:
- Tablets and eReaders
- Smart Home Devices
- Industrial Control
- Automotive Infotainment
- Networking Equipment
Technical Specifications
- Input Voltage Range: 2.8V to 4.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 56-QFN (8x8mm)
- RoHS Compliant
The MMPF0100F9ANES is a testament to NXP's commitment to providing advanced power management solutions that drive the performance of modern electronic systems while ensuring energy efficiency and reliability. Its comprehensive feature set and adaptability make it an excellent choice for designers looking to streamline their power management requirements.