EN
  • EN
  • DE

MMPF0100F9ANESR2

Part No MMPF0100F9ANESR2
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467198-MMPF0100F9ANESR2
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.8 V ~ 4.5 V
Number of Outputs 12
Voltage - Output Multiple
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Ultra Librarian 3D Model Ultra Librarian MMPF0100F9ANESR2 CAD Model

Description

The MMPF0100F9ANESR2 is a power management integrated circuit (PMIC) designed by NXP to provide a comprehensive power solution for i.MX processors and other high-performance multimedia processors. It integrates multiple buck converters, linear regulators, and switching regulators, allowing it to supply a wide range of voltages and currents required by complex embedded systems. This PMIC is notable for its configurability and flexibility, offering programmable voltage settings and sequencing options that can be tailored to meet specific application requirements, thus significantly simplifying system design and enabling faster product development. The MMPF0100F9ANESR2 also features advanced power management capabilities, including dynamic voltage scaling and power gating, which optimize power efficiency, reduce energy consumption, and extend battery life in portable devices. Its integration of a coin cell charger and general-purpose I/Os further expands its utility in a broad spectrum of applications, from consumer electronics to automotive systems. With its robust design and comprehensive feature set, the MMPF0100F9ANESR2 is a versatile and efficient solution for powering today's sophisticated electronic devices.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess