Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr NXP
Package Tray
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology CMOS
Applications General Purpose
Current - Output 1A
Voltage - Supply 2.7V ~ 5.7V
Voltage - Load 2V ~ 6.8V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Base Product Number MPC17511
Standard Package 490 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 643623-MPC17511AEP
Ultra Librarian 3D Model Ultra Librarian MPC17511AEP CAD Model

Description

The NXP MPC17511AEP is a versatile and compact H-bridge motor driver designed to control small DC motors and inductive loads for a wide range of applications. This integrated circuit is part of NXP's extensive motor driver portfolio, known for their reliability and performance.

Key Features

  • Supply Voltage: The MPC17511AEP operates at a supply voltage range of 2.0V to 5.5V, making it suitable for low-voltage applications and compatible with various microcontrollers.
  • Output Current: It can deliver an output current of up to 0.5A, which is ideal for driving small motors in portable devices, toys, and other compact electronic systems.
  • Low R<sub>DS(ON): The device features low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • Multiple Operation Modes: The MPC17511AEP supports forward, reverse, brake, and high-impedance modes, providing flexibility in controlling the motor's direction and speed.

Applications

The MPC17511AEP is suitable for a variety of applications that require precise motor control. These include:

  • Battery-powered toys
  • Portable electronic devices
  • Small robotics projects
  • Home automation systems
  • Automotive modules

Protection Features

With built-in protection features, the MPC17511AEP ensures safe operation and longevity of the motor and the control system. These features include:

  • Thermal shutdown
  • Under-voltage lockout
  • Over-current protection

Package and Availability

The device is available in a small-footprint 20-pin TSSOP package, which is suitable for space-constrained applications. The MPC17511AEP's compact design and robust feature set make it an excellent choice for engineers and designers looking to integrate reliable motor control into their systems.

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $6.7542
ECAD model for DRV8305NEPHPRQ1
ON Semiconductor
IC MTR DRVR BIPLR 2.5-5.5V 16VCT
Lowest to $1.6529
ECAD model for LV8413GP-TE-L-H
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Texas Instruments
IC MTR DRV UNIPOLR 8-38V 16TSSOP / 8-Channel Serial Interface Low-Side Driver
Lowest to $5.0425
ECAD model for DRV8860APWR
STMicroelectronics
IC MOTOR DRIVER PAR 16DIP
Lowest to $2.0452
ECAD model for PBL3717
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $2.2894
ECAD model for MC33039D
NJR Corporation/NJRC
IC MOTOR DRIVER BIPOLAR 28PLCC
Need more? Email Us
ECAD model for NJM3774FM2-TE3
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention