EN
  • EN
  • DE

MPC8245TVV266D

Part No MPC8245TVV266D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 352TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers SDRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 352-LBGA
Supplier Device Package 352-TBGA (35x35)
Additional Interfaces I2C, I2O, PCI, UART
Family Part Number MPC8245
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 719568-MPC8245TVV266D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC8245TVV266D CAD Model

Description

The NXP MPC8245TVV266D is a versatile and powerful integrated processor that serves as a core component in a wide array of computing and communication systems. This product is designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. The MPC8245TVV266D is part of the PowerQUICC II™ family, which is renowned for its high performance, integration, and flexibility.

Key Features

  • Processor Core: The MPC8245TVV266D boasts an integrated PowerPC 603e core that operates at a clock speed of 266 MHz, providing a robust platform for embedded applications.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports both real and virtual memory addressing, enhancing system functionality and application performance.
  • Cache: This processor is equipped with a 16KB instruction cache and a 16KB data cache, which help in optimizing the system's speed and efficiency.
  • System Bus: It features a 60x system bus capable of reaching speeds up to 133 MHz, facilitating rapid data transfer between the processor and other system components.
  • Integrated Peripherals: The MPC8245TVV266D includes an array of integrated peripherals such as a DMA controller, interrupt controller, timers, and I/O ports, reducing the need for additional components and simplifying system design.
  • Connectivity: With support for PCI 2.2 interface, this processor ensures compatibility with a wide range of peripherals and is ideal for networking and communications infrastructure.

Applications

The NXP MPC8245TVV266D is engineered for a variety of applications. It's particularly suited for network routers, switches, storage systems, and industrial control systems. Its high level of integration and performance capabilities make it an excellent choice for complex tasks requiring reliable and consistent processing power.

Quality and Reliability

As with all NXP products, the MPC8245TVV266D is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the industrial and communications markets, ensuring long-term reliability and stability in mission-critical applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2857 $88.5714
3+ $41.4286 $124.2858
4+ $40.0000 $160.0000
6+ $37.1429 $222.8574
7+ $35.7143 $250.0001
9+ $34.2858 $308.5722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess