EN
  • EN
  • DE

MPC8245TVV300D

Part No MPC8245TVV300D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 300MHZ 352TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 300MHz 352-TBGA (35x35)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 300MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 352-LBGA
Case / Package 352-TBGA (35x35)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MPC8245TVV300D-ND, 2832-MPC8245TVV300D, 935316716557
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927872-MPC8245TVV300D
Ultra Librarian 3D Model Ultra Librarian MPC8245TVV300D CAD Model

Description

The NXP MPC8245TVV300D is a versatile and powerful integrated processor that serves as a cornerstone for a wide range of computing applications. Designed by NXP Semiconductors, a leader in the production of embedded processors, the MPC8245TVV300D is part of the PowerQUICC II™ family, known for their high-performance and efficient processing capabilities.

Key Features

  • Integrated Processor Design: The MPC8245TVV300D combines a high-performance PowerPC core with a wealth of integrated peripherals, making it an ideal solution for a variety of applications in networking, industrial control, and communications.
  • High-Speed Operation: Operating at a core speed of 300 MHz, this processor delivers robust performance for complex tasks and can handle multiple operations simultaneously.
  • On-Chip Memory Controller: It features an integrated memory controller that supports SDRAM, allowing for fast and reliable access to memory.
  • PCI Interface: The device includes a PCI interface which provides a direct connection to PCI-based peripherals, enhancing system flexibility and performance.
  • Low Power Consumption: Despite its powerful capabilities, the MPC8245TVV300D is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The MPC8245TVV300D processor can be employed in a diverse set of applications. Its high-speed processing and integrated features make it particularly well-suited for:

  • Networking Equipment (Routers, Switches, Gateways)
  • Industrial Control Systems
  • Wireless Infrastructure
  • Print and Imaging Devices
  • Embedded Computing

Technical Specifications

Attribute Details CPU Core PowerPC Operating Frequency 300 MHz Memory Support SDRAM Bus Interface PCI Power Consumption Low

In summary, the NXP MPC8245TVV300D is a high-performance, integrated processor that offers a blend of speed, efficiency, and versatility, making it an excellent choice for a wide array of electronic products and systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess