EN
  • EN
  • DE

MPC8314VRADDA

Part No MPC8314VRADDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 620BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 266MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Case / Package 620-HBGA (29x29)
Family Name MPC8314
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885730-MPC8314VRADDA
Ultra Librarian 3D Model Ultra Librarian MPC8314VRADDA CAD Model

Description

The NXP MPC8314VRADDA is a high-performance, power-efficient processor designed for a wide range of applications in the networking, telecommunications, and industrial markets. As part of the PowerQUICC II Pro family, this processor is based on the e300 core and built on Power Architecture technology, ensuring robust processing capabilities for complex tasks.

Key Features

  • Core: Built around the e300c3 Power Architecture core, the MPC8314VRADDA operates at speeds up to 400MHz, delivering the computational power necessary for demanding applications.
  • Memory Support: It offers integrated memory controllers supporting DDR2 SDRAM, allowing for high-speed data access and efficient memory management.
  • Connectivity: The processor is equipped with a rich set of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, enabling high-speed data transfers and connectivity with a variety of peripherals and networks.
  • Security: An advanced security engine supports a range of algorithms, including DES, 3DES, AES, MD5, and SHA, providing robust security for data encryption and decryption.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8314VRADDA is ideal for applications where low power consumption is essential without compromising performance.

Applications

The versatility of the MPC8314VRADDA makes it suitable for multiple applications, such as:

  • Enterprise and residential gateways
  • Integrated access devices
  • Wireless LAN access points and routers
  • Network attached storage devices
  • Industrial control systems

Technical Specifications

Attribute Details
CPU Core e300c3 Power Architecture
Operating Frequency Up to 400MHz
Memory Support DDR2 SDRAM
Networking Dual Gigabit Ethernet
Security Encryption/Decryption Engine
Peripheral Interfaces USB 2.0, PCI Express
Power Consumption Low power design

In summary, the NXP MPC8314VRADDA is a reliable and efficient solution for developers seeking a processor that offers a balance of performance, connectivity, and power efficiency.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $60.2778 $180.8334
4+ $58.3333 $233.3332
5+ $56.3889 $281.9445
6+ $50.5556 $303.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess