EN
  • EN
  • DE

MPC8377ECVRAGD

Part No MPC8377ECVRAGD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c4s
Speed 400MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927910-MPC8377ECVRAGD
Ultra Librarian 3D Model Ultra Librarian MPC8377ECVRAGD CAD Model

Description

NXP MPC8377ECVRAGD Product Overview

The NXP MPC8377ECVRAGD is a high-performance, power-efficient processor that is part of the PowerQUICC II Pro family. Designed to meet the requirements of networking and telecommunication applications, this integrated processor is built on Power Architecture technology, ensuring robust performance for a wide range of applications.

Key Features

  • Core: The MPC8377E features a Power Architecture e300 core, running at speeds up to 800 MHz, providing a balanced performance and power consumption ratio.
  • Memory Support: It includes a DDR2/DDR3 memory controller, which allows for high-speed data processing and ample storage capabilities.
  • Connectivity: This processor is equipped with a rich set of I/O interfaces, including dual Gigabit Ethernet controllers, USB 2.0, PCI Express, and Serial RapidIO, facilitating versatile connectivity options for various applications.
  • Integrated Security: The MPC8377E comes with an integrated security engine that supports a variety of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Power Efficiency: With its advanced power management features, the processor is designed for energy-sensitive applications, minimizing power consumption without sacrificing performance.

Applications

The versatility of the NXP MPC8377ECVRAGD makes it suitable for a broad spectrum of applications, including but not limited to:

  • Enterprise and home networking equipment
  • Wireless and wireline access infrastructure
  • Industrial control and automation systems
  • Networked storage systems
  • Print and imaging devices

Technical Specifications

Attribute Details CPU Core e300c3 Frequency Up to 800 MHz Memory Controller DDR2/DDR3 Networking Interfaces Dual Gigabit Ethernet High-Speed Interfaces PCI Express, Serial RapidIO Security Engine Integrated Package 689-pin PBGA

Overall, the NXP MPC8377ECVRAGD processor is a reliable and secure choice for developers looking to integrate a powerful CPU into their networking or industrial applications, offering a perfect blend of performance, connectivity, and efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess