EN
  • EN
  • DE

MPC8548ECVTAUJD

Part No MPC8548ECVTAUJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 783BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.333GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927938-MPC8548ECVTAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548ECVTAUJD CAD Model

Description

Product Overview: NXP MPC8548ECVTAUJD

The NXP MPC8548ECVTAUJD is a high-performance, power-efficient, integrated host processor that is part of NXP's PowerQUICC III family of products. Based on the e500 core, this processor is built on Power Architecture technology, making it ideal for a wide range of applications, including networking, telecommunications, industrial control, and embedded computing.

Key Features

  • Core Technology: At the heart of the MPC8548ECVTAUJD is the e500 core, which is based on the 32-bit Power Architecture. It is capable of running at speeds up to 1.5 GHz, providing robust processing capabilities for complex tasks.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of algorithms, such as DES, 3DES, AES, RSA, ECC, and SHA, ensuring secure data transmission and protection against unauthorized access.
  • High-Speed Connectivity: With support for Gigabit Ethernet, the MPC8548ECVTAUJD offers high-speed network connectivity, making it suitable for network-intensive applications.
  • Memory Support: It features an integrated memory controller that supports DDR, DDR2, and ECC memory, providing flexibility in memory configuration and ensuring data integrity.
  • PCI Express Interface: The inclusion of a PCI Express interface allows for high-speed peripheral connectivity and is ideal for systems that require fast data throughput.

Applications

The versatility of the MPC8548ECVTAUJD makes it suitable for a broad range of applications. It is commonly used in network routers and switches, wireless base stations, and industrial control systems. Its high performance and integrated security features also make it an excellent choice for advanced firewalls and VPN routers, ensuring secure and reliable data communication.

Environmental and Quality Standards

Designed with reliability in mind, the MPC8548ECVTAUJD meets multiple environmental and quality standards. It is RoHS compliant, ensuring it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. Additionally, the processor is designed to withstand the rigors of industrial environments, with an extended temperature range and robust packaging for enhanced durability.

In summary, the NXP MPC8548ECVTAUJD is a feature-rich, high-performance processor that is well-suited for a variety of demanding applications, offering both speed and security to meet the needs of today's complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.3567 $243.3567
2+ $218.1818 $436.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess