EN
  • EN
  • DE

MPC855TCVR50D4

Part No MPC855TCVR50D4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 50MHz 357-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 95°C (TA)
Package 357-BBGA
Manufacturer Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Win Source Part Number 789297-MPC855TCVR50D4
Popularity Medium
Supply and Demand Status Limited
Family Name MPC855
Introduction Date November 24, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MPC855TCVR50D4 CAD Model

Description

NXP MPC855TCVR50D4 Microprocessor

The NXP MPC855TCVR50D4 is a high-performance, versatile microprocessor designed to meet the demanding requirements of embedded applications. This powerful integrated circuit is built on the PowerQUICC™ architecture, which is renowned for its exceptional processing capabilities and efficient power management. The MPC855TCVR50D4 is an ideal solution for designers looking for a processor that can handle complex tasks while maintaining low power consumption.

At the heart of the MPC855TCVR50D4 is a 32-bit PowerPC core that runs at a clock speed of 50MHz. This core is based on the PowerPC 603e processor, which delivers robust computational performance and a high degree of functionality. The processor is equipped with a floating-point unit (FPU) that accelerates mathematical computations, making it suitable for applications requiring intense numerical processing, such as scientific instruments, industrial control systems, and networking equipment.

One of the key features of the MPC855TCVR50D4 is its integrated communications processor module (CPM). This module provides a range of communication interfaces, including Ethernet, UART, SPI, and I2C, allowing for flexible connectivity options. The CPM offloads communication tasks from the main processor, thus freeing up resources and improving overall system efficiency.

The microprocessor also includes a System Integration Unit (SIU) that manages the interaction between the processor core, memory, and I/O devices. It supports a wide variety of memory types, such as DRAM, SDRAM, SRAM, and Flash memory, ensuring compatibility with different system designs and requirements. The SIU also provides a Memory Management Unit (MMU) that enhances operating system support and enables virtual memory capabilities.

For security-conscious applications, the MPC855TCVR50D4 incorporates a Security Engine that provides encryption and decryption services, as well as secure boot features. This makes the processor suitable for use in secure data communication environments.

In summary, the NXP MPC855TCVR50D4 is a feature-rich microprocessor that offers a balance of performance, connectivity, and security. Its robust architecture and comprehensive set of features make it an excellent choice for a broad range of embedded systems, from network routers to industrial automation and beyond.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Advanced Micro Devices
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2965 $99.2965
2+ $96.1930 $192.3860
3+ $93.0895 $279.2685
4+ $89.9872 $359.9488
5+ $80.6779 $403.3895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess