EN
  • EN
  • DE

CD4069UB

Part No CD4069UB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS HEX IVVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159724-CD4069UB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4069UB CAD Model

Description

CD4069UB Hex Inverter from Texas Instruments

The CD4069UB device is a member of the extensive CMOS logic family from Texas Instruments. Designed with unique hex inverter circuitry, this integrated circuit (IC) is engineered to deliver high-performance utility across a wide range of electronic applications. The CD4069UB consists of six inverter circuits and is known for its excellent operational stability and the ability to maintain uniform switching characteristics at any driving signal amplitude.

With its standard pin configuration, the CD4069UB is housed in a variety of packages including PDIP, SOIC, and VSSOP, making it a versatile choice for both prototyping and mass production. The robust design allows it to operate over a wide voltage range from 3V to 18V, providing ample flexibility for both low and high voltage applications. This makes the CD4069UB suitable for interfacing with a multitude of other logic families, such as TTL, where voltage level matching can often be a concern.

The device boasts a high noise immunity characteristic of the CMOS technology, ensuring reliable performance in environments with potential electrical interference. Additionally, the low power consumption is a hallmark of the CD4069UB, making it ideal for battery-operated devices where power efficiency is critical.

Applications for the CD4069UB are diverse and include logic inversion, pulse shaping, oscillator circuits, and as a buffer for high input impedance amplifiers. Its ability to function as a non-inverting buffer as well, by connecting the input and output of each inverter, adds to its versatility. The CD4069UB is also widely used in logic gates, digital clocks, computer servers, and other high-speed computing applications where a reliable inverter is paramount.

For designers and engineers looking for a reliable hex inverter that combines flexibility, low power consumption, and high noise immunity, the CD4069UB from Texas Instruments is an excellent choice that stands the test of time in both digital and analog environments.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Harris Corporation
Operational Amplifiers
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,610 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess