EN
  • EN
  • DE

MPC857DSLZQ66B

Part No MPC857DSLZQ66B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 357BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (1), 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Part Number MPC857
Manufacturer Pack Quantity 44
MSL Level 3 (168 Hours)
Win Source Part Number 711360-MPC857DSLZQ66B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC857DSLZQ66B CAD Model

Description

NXP MPC857DSLZQ66B Microcontroller

The NXP MPC857DSLZQ66B is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful integrated circuit is part of the MPC8xx series and is based on the PowerQUICC architecture, which combines the core features of a RISC processor with versatile peripheral integration to provide a robust and efficient solution for embedded control systems.

Key Features

  • Powerful CPU Core: At the heart of the MPC857DSLZQ66B is a 32-bit PowerPC core that operates at a frequency of 66 MHz, ensuring swift and reliable processing capabilities for complex tasks.
  • Integrated Memory Controller: The microcontroller includes an integrated memory controller that supports a wide range of memory types, including SDRAM, SRAM, and flash memory, enabling designers to optimize system performance and cost.
  • Communication Interfaces: A suite of communication interfaces is available, such as Ethernet, UART, I2C, SPI, and CAN, providing versatile connectivity options for various peripherals and network protocols.
  • On-Chip Peripherals: The device comes with a multitude of built-in peripherals, including timers, interrupt controllers, and DMA channels, which streamline system design and reduce the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC857DSLZQ66B offers a low-power operation mode, making it suitable for applications where power conservation is crucial.
  • Robust Temperature Range: The microcontroller is built to withstand industrial temperature ranges, ensuring consistent performance even in extreme conditions.

Applications

The versatility of the MPC857DSLZQ66B makes it ideal for a wide range of applications, particularly those requiring high-speed processing and reliable communication. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Networking equipment
  • Telecommunication infrastructure

With its combination of processing power, communication interfaces, and robust design, the NXP MPC857DSLZQ66B microcontroller is a prime choice for engineers looking to develop advanced, reliable, and cost-effective embedded systems.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess