EN
  • EN
  • DE

MPC9893FA

Part No MPC9893FA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL/IDCS CLK GENERATOR 48LQFP / Clock Generator 15MHz to 100MHz-IN 200MHz-OUT 48-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Clock Generator, Fanout Distribution, Zero Delay Buffer
PLL Yes with Bypass
Input LVCMOS
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 789330-MPC9893FA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC9893
Introduction Date May 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC9893FA CAD Model

Description

Introducing the NXP MPC9893FA Microcontroller

The NXP MPC9893FA is a cutting-edge microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This powerful and versatile microcontroller is part of the MPC9xxx family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Robust Performance and Connectivity

At the heart of the MPC9893FA lies an advanced processing core that delivers exceptional computational speed and efficiency. This enables the microcontroller to handle complex tasks and algorithms with ease, making it ideal for real-time applications. Additionally, the MPC9893FA boasts a rich set of connectivity options, including CAN, LIN, and Ethernet interfaces, ensuring seamless integration with other components and systems within the automotive and industrial environments.

Enhanced Security Features

Understanding the importance of security in today's connected world, the MPC9893FA is equipped with state-of-the-art security features. These include a hardware security module (HSM) that provides robust protection against unauthorized access and tampering, as well as secure boot capabilities to ensure the integrity of the system's firmware.

Flexible Memory Options

The MPC9893FA comes with a generous amount of on-chip memory, including both volatile and non-volatile options. This flexible memory architecture allows for efficient data storage and retrieval, which is crucial for applications that require fast and reliable access to large datasets or complex software stacks.

Low Power Consumption

Energy efficiency is a key consideration in the design of the MPC9893FA. The microcontroller's low power consumption makes it an environmentally friendly choice that can help reduce the overall energy footprint of the systems it powers. This feature is particularly beneficial for battery-operated devices and applications where energy availability is a constraint.

Wide Operating Temperature Range

The MPC9893FA is built to withstand harsh conditions and can operate across a wide temperature range. This resilience ensures consistent performance even in extreme environments, making it a reliable choice for outdoor and automotive applications that are exposed to varying climatic conditions.

In conclusion, the NXP MPC9893FA microcontroller is a sophisticated and secure solution that provides unparalleled performance, connectivity, and reliability for automotive and industrial systems. Its advanced features and robust design make it the go-to choice for engineers and developers looking to create high-quality, future-proof applications.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess