EN
  • EN
  • DE

MPXA4115AP

Part No MPXA4115AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.7PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 2.18PSI ~ 22.48PSI (15kPa ~ 155kPa) Absolute Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.8 V 8-SMD, Gull Wing, Side Port
Manufacturer NXP
Series MPXA4115A
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing, Side Port
Case / Package 8-SOP
Family Name MPXA41
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 125
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928014-MPXA4115AP
Ultra Librarian 3D Model Ultra Librarian MPXA4115AP CAD Model

Description

NXP MPXA4115AP Pressure Sensor

The MPXA4115AP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver precise and reliable performance for a wide range of applications. This integrated pressure sensor is based on NXP's advanced piezoresistive transducer technology, providing an analog output signal that is directly proportional to the applied pressure.

Key Features

  • Operating Range: The sensor is designed to operate within a pressure range of 15 to 115 kPa, making it suitable for a variety of applications, including automotive systems, industrial controls, and weather stations.
  • Temperature Compensated: The MPXA4115AP includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • Calibrated: Each sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which significantly reduces the need for user calibration.
  • High Sensitivity: The device features a high sensitivity and linearity across its operating range, providing reliable data for critical applications.
  • Supply Voltage: It operates at a supply voltage of 5V, compatible with most microcontroller analog inputs.
  • Package: The sensor comes in a small outline package (SOP) with integrated pressure port, making it easy to incorporate into a wide variety of designs.

Applications

The versatility of the MPXA4115AP makes it ideal for numerous applications. It is commonly used in automotive systems for manifold absolute pressure (MAP), barometric pressure (BAR), and engine control. Additionally, it finds its place in weather forecasting equipment, altimeters, and variometers for avionics, as well as in industrial control systems for process control and pneumatic systems.

Reliability and Quality

NXP's commitment to quality ensures that the MPXA4115AP meets rigorous standards for performance and reliability. It is designed to withstand harsh environments and provide consistent, long-term operation. With its robust design and proven technology, the MPXA4115AP is a trusted choice for engineers and designers looking to integrate a reliable pressure sensing solution into their projects.

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess