EN
  • EN
  • DE

MPXHZ6115AC6U

Part No MPXHZ6115AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 0.13" 4.7V SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXHZ6115A
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.13" (3.3mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.335", 8.50mm Width), Top Port
Supplier Device Package 8-SSOP
Base Product Number MPXHZ6
Standard Package 55 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847539-MPXHZ6115AC6U
Ultra Librarian 3D Model Ultra Librarian MPXHZ6115AC6U CAD Model

Description

Product Overview: MPXHZ6115AC6U Pressure Sensor

The MPXHZ6115AC6U is a high-quality pressure sensor module from NXP Semiconductors, designed for a wide range of applications requiring a micro-machined piezoresistive transducer in a small package. This state-of-the-art sensor features a monolithic integration of on-chip signal conditioned temperature compensated and calibrated pressure sensing technology.

Key Features

  • Pressure Range: The device offers a pressure range of 15 to 115 kPa, catering to various measurement needs.
  • Temperature Compensation: Temperature compensated over the range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • High Sensitivity: The MPXHZ6115AC6U provides a high sensitivity output that is directly proportional to the applied pressure.
  • Analog Output: It features an analog output that can be easily interfaced with various electronics, making it versatile for numerous applications.

Applications

The MPXHZ6115AC6U is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the MPXHZ6115AC6U sensor provides reliable and accurate readings, making it a preferred choice for designers and engineers. The device is also RoHS compliant, adhering to environmental standards.

Easy Integration

With its compact form factor and simple 6-pin SIP (Single Inline Package), the MPXHZ6115AC6U is easy to integrate into existing and new designs, reducing time to market and simplifying the design process.

Support and Resources

For further technical information, application support, and datasheets, customers can visit the NXP Semiconductors official website or contact their local sales office. NXP provides comprehensive support to ensure successful integration of the MPXHZ6115AC6U into your projects.

You May Also Be Interested in

Omron
PRESSURE SENSOR 1-5V 0-98KPA PNP
Need more? Email Us
Omron
SENSOR PRESSUR DIFF 0-200KPA NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
SENSOR PRESSURE POSITIVE 0-1MPA
Need more? Email Us
TE Connectivity
Board Mount Pressure Sensors
Need more? Email Us
TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-101KPA PNP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess