EN
  • EN
  • DE

MRF377HR5

Part No MRF377HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 860MHZ / Trans RF MOSFET N-CH 65V 17A 5-Pin NI-860C3 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 860MHz
Gain 18.2dB
Voltage - Test 32V
Current - Test 2A
Power - Output 45W
Voltage Rating DC 65V
Package NI-860C3
Manufacturer Package NI-860C3
Win Source Part Number 789418-MRF377HR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF377H
Introduction Date January 19, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF377HR5 CAD Model

Description

Introducing the MRF377HR5 from NXP Semiconductors

The MRF377HR5 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power solutions. This product is specifically engineered to meet the demands of high-power applications within the RF energy domain. The MRF377HR5 is part of NXP's renowned MR series, which is celebrated for its exceptional quality and reliability.

Key Features

  • Frequency Range: The MRF377HR5 operates at a frequency range of 470-860 MHz, making it versatile for various RF applications including broadcast and industrial uses.
  • High Output Power: With a high output power capability, this transistor can deliver up to 750W of continuous wave power, ensuring strong performance for high-demand systems.
  • High Gain: The device offers a high gain of 22 dB, which translates to excellent signal amplification and contributes to the efficiency of the overall system.
  • Efficiency: The MRF377HR5 boasts an impressive efficiency of 50%, minimizing energy loss and reducing operational costs in applications where it is deployed.
  • Thermal Performance: Designed with a ceramic package, the transistor exhibits superior thermal performance, ensuring stability and longevity even under strenuous conditions.

Applications

With its robust design and powerful output, the MRF377HR5 is ideally suited for a variety of applications, including but not limited to:

  • UHF television broadcast transmitters
  • Industrial heating and drying systems
  • Medical applications such as magnetic resonance imaging (MRI)
  • RF plasma lighting
  • Particle accelerators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the MRF377HR5 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of industrial and commercial users. With its advanced features, the MRF377HR5 represents a reliable and efficient solution for high-power RF applications.

Whether you're designing a new RF system or upgrading an existing one, the MRF377HR5 from NXP offers the performance and reliability to meet your needs. Its combination of power, efficiency, and versatility makes it an excellent choice for any high-power RF application.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess