EN
  • EN
  • DE

MRF6V3090NR5

Part No MRF6V3090NR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 110V 860MHZ TO270-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 860MHz
Gain 22dB
Voltage - Test 50 V
Current - Test 350 mA
Power - Output 18W
Voltage - Rated 110 V
Mounting Type Surface Mount
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF6
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644211-MRF6V3090NR5
Ultra Librarian 3D Model Ultra Librarian MRF6V3090NR5 CAD Model

Description

Product Overview: MRF6V3090NR5 - NXP

The MRF6V3090NR5 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency for a wide range of applications. This device is part of NXP's renowned RF power LDMOS transistor family, which is well-known for its high-quality performance in the field of RF power amplification.

With an operating frequency range of 1.8-2.0 GHz, the MRF6V3090NR5 is particularly well-suited for use in RF power amplifiers for cellular base station applications. It boasts a high output power of 90 W CW, ensuring strong signal transmission capabilities. The transistor is designed with NXP's advanced LDMOS technology, which provides a high gain of 18 dB, excellent thermal stability, and a high level of ruggedness, with a 65:1 VSWR capability.

The MRF6V3090NR5 comes in a ceramic package which offers excellent thermal properties, ensuring reliable operation even under high-temperature conditions. The device is designed to operate at a supply voltage of 28 V, making it compatible with a wide range of power sources and simplifying system design. Additionally, its high efficiency reduces the thermal load, leading to lower cooling requirements and potentially reducing system costs.

Key Features:

  • Frequency Range: 1.8-2.0 GHz
  • Output Power: 90 W CW
  • Gain: 18 dB
  • Supply Voltage: 28 V
  • High Ruggedness: 65:1 VSWR
  • Integrated ESD Protection
  • High Efficiency
  • Ceramic Package for Enhanced Thermal Performance

The integration of ESD protection within the device helps to prevent damage from electrostatic discharge events, further enhancing the durability and longevity of the MRF6V3090NR5. This makes it a reliable choice for demanding environments where reliability is critical.

In summary, the MRF6V3090NR5 from NXP offers a powerful combination of performance, efficiency, and ruggedness, making it an ideal choice for manufacturers seeking to develop robust and high-quality RF amplification systems for telecommunications infrastructure.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess