EN
  • EN
  • DE

MRF9120LR5

Part No MRF9120LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ NI-860 / Trans RF MOSFET N-CH 65V 5-Pin Case 375B-04 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 16.5dB
Voltage - Test 26V
Current - Test 1A
Power - Output 120W
Voltage Rating DC 65V
Package NI-860
Manufacturer Package NI-860
Win Source Part Number 789472-MRF9120LR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9120L
Introduction Date March 25, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9120LR5 CAD Model

Description

The MRF9120LR5 is a state-of-the-art RF power field effect transistor designed by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies up to 1.0 GHz. Its high gain, broadband performance, and efficiency make it an ideal solution for large-signal, high-power amplifier applications.

Key Features

  • Frequency Range: The MRF9120LR5 operates effectively in the 0 to 1 GHz frequency range, accommodating a wide variety of RF applications.
  • High Output Power: This transistor is capable of delivering a high output power level, making it suitable for high-demand applications.
  • High Gain: With its high gain, the MRF9120LR5 ensures amplified signals are strong and clear, providing reliable performance for critical communication systems.
  • Efficiency: Designed with efficiency in mind, this device conserves power while delivering optimal performance, reducing the overall operational costs for systems in which it is employed.
  • Durability: Built to withstand tough conditions, the MRF9120LR5 is a rugged component that promises longevity and consistent operation.
  • Thermal Performance: Excellent thermal performance is guaranteed due to its enhanced heat dissipation features, ensuring the device operates within safe temperature ranges under high-power conditions.

Applications

The MRF9120LR5 is versatile in its applications, suitable for use in:

  • Broadband RF power amplifiers
  • Commercial and industrial applications
  • FM broadcast
  • RF energy
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications

Some of the technical specifications for the MRF9120LR5 include:

  • Drain-Source Voltage (Vds): 65V
  • Gate-Source Voltage (Vgs): ±20V
  • Output Power (Pout): Typically 120W CW
  • Power Gain (Gp): Typically 18 dB
  • Efficiency: Typically 45%

For those in need of a reliable and efficient RF power transistor, the MRF9120LR5 by NXP Semiconductors is an excellent choice that offers both performance and durability.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess